multicomp PRO Resistor, Metal Oxide, 6.8Kohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0682A19

Description
RESISTOR, METAL OXIDE, 6.8KOHM, 3W, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 6.8KOHM, 3W, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 6.8Kohm, 3W, 5%; Resistance Multicomp Pro - 74M3363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 6.8Kohm, 3W, 5%; Resistance Multicomp Pro
74M3363
Resistor, Metal Oxide, 6.8Kohm, 3W, 5%; Resistance Multicomp Pro 74M3363
RESISTOR, METAL OXIDE, 6.8KOHM, 3W, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 6.8KOHM, 3W, 5%; Resistance:6.8kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3363
Product Name Resistor, Metal Oxide, 6.8Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details