multicomp PRO Resistor, Metal Oxide, 680 Ohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0681A19

Description
RESISTOR, METAL OXIDE, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 680 Ohm, 3W, 5%; Resistance Multicomp Pro - 74M3362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 680 Ohm, 3W, 5%; Resistance Multicomp Pro
74M3362
Resistor, Metal Oxide, 680 Ohm, 3W, 5%; Resistance Multicomp Pro 74M3362
RESISTOR, METAL OXIDE, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3362
Product Name Resistor, Metal Oxide, 680 Ohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details