multicomp PRO Resistor, Metal Oxide, 4.7Kohm, 3W, 5%; Resistance Multicomp Pro MOR03SJ0472A19

Description
RESISTOR, METAL OXIDE, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 4.7Kohm, 3W, 5%; Resistance Multicomp Pro - 74M3359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 4.7Kohm, 3W, 5%; Resistance Multicomp Pro
74M3359
Resistor, Metal Oxide, 4.7Kohm, 3W, 5%; Resistance Multicomp Pro 74M3359
RESISTOR, METAL OXIDE, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:MOR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3359
Product Name Resistor, Metal Oxide, 4.7Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details