multicomp PRO Resistor, Metal Oxide, 3.3Kohm, 1W, 5%; Resistance Multicomp Pro MOR01SJ0332A10

Description
RESISTOR, METAL OXIDE, 3.3KOHM, 1W, 5%; Resistance:3.3kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 3.3KOHM, 1W, 5%; Resistance:3.3kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 3.3Kohm, 1W, 5%; Resistance Multicomp Pro - 74M3332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 3.3Kohm, 1W, 5%; Resistance Multicomp Pro
74M3332
Resistor, Metal Oxide, 3.3Kohm, 1W, 5%; Resistance Multicomp Pro 74M3332
RESISTOR, METAL OXIDE, 3.3KOHM, 1W, 5%; Resistance:3.3kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 3.3KOHM, 1W, 5%; Resistance:3.3kohm; Product Range:MOR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3332
Product Name Resistor, Metal Oxide, 3.3Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 3300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers