multicomp PRO Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro MMBD914-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 75V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 75V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Diode, Ultrafast Recovery, 200mA, 75V, SOT-23-3 is designed for high-speed switching applications. It features a peak repetitive reverse voltage of 75V and a forward continuous current rating of 200mA. The diode has a power dissipation capability of 225mW and operates within a junction temperature range of -55°C to +150°C. Key electrical characteristics include a reverse breakdown voltage of 75V at a test current of 100OºA, a forward voltage drop that varies from 715mV at 1mA to 1.25V at 150mA, and a reverse recovery time of 4ns. The diode also exhibits a low reverse current of 2.5OºA at 75V. This component is housed in a plastic surface-mounted SOT-23 package, making it suitable for automatic insertion in circuit boards. It is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Diode, Ultrafast Recovery, 200mA, 75V, SOT-23-3 is designed for high-speed switching applications. It features a peak repetitive reverse voltage of 75V and a forward continuous current rating of 200mA. The diode has a power dissipation capability of 225mW and operates within a junction temperature range of -55°C to +150°C. Key electrical characteristics include a reverse breakdown voltage of 75V at a test current of 100OºA, a forward voltage drop that varies from 715mV at 1mA to 1.25V at 150mA, and a reverse recovery time of 4ns. The diode also exhibits a low reverse current of 2.5OºA at 75V. This component is housed in a plastic surface-mounted SOT-23 package, making it suitable for automatic insertion in circuit boards. It is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8594 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro
65W8594
Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro 65W8594
DIODE, ULTRAFAST RECOVERY, 200mA, 75V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 75V, SOT-23-3; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8595 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8595
Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8595
DIODE, ULTRAFAST RECOVERY, 200mA, 75V, SOT-23-3, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 75V, SOT-23-3, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8594 65W8595
Product Name Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro Diode, Ultrafast Recovery, 200Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details