multicomp PRO Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro MMBD4148-7-F

Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8588 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro
65W8588
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro 65W8588
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8589 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8589
Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8589
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOT-23-3, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:300mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8588 65W8589
Product Name Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3; Diode Configuration Multicomp Pro Diode, Ultrafast Recovery, 300Ma, 75V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
RF Diodes - BA892-02V H6127 - 729914-BA892-02V H6127 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 18 volts
View Details