multicomp PRO Dc Motor Type Multicomp MM18

Description
DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:4300rpm; Torque Max:15.5g-cm; Power Rating:420mW; Motor Size:23.8mm; External Length:27mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:4300rpm; Torque Max:15.5g-cm; Power Rating:420mW; Motor Size:23.8mm; External Length:27mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Multicomp - 07WX1230 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Multicomp
07WX1230
Dc Motor Type Multicomp 07WX1230
DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:4300rpm; Torque Max:15.5g-cm; Power Rating:420mW; Motor Size:23.8mm; External Length:27mm; Product Range:- RoHS Compliant: Yes

DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:4300rpm; Torque Max:15.5g-cm; Power Rating:420mW; Motor Size:23.8mm; External Length:27mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 07WX1230
Product Name Dc Motor Type Multicomp
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

EC-Pro PowerTool - 40EC-Pro PT 44 8B 7 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 0.9034 in-oz/amp (6.38 mN-m/amp)
Continuous Current 18.8 amps
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
424 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S37 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Single-ended
Length 3.70 inch (94 mm)
View Details