Bodine Electric Company 34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 3204

Description
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3204 - Bodine Electric Company
Peosta, IA, United States
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1
3204
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 3204
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
  • Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada
  • Brushless DC, 8-pole motor for high torque, compact size and zero maintenance.
  • Requires a BLDC control with 120° commutation
  • Terminal or Junction Box required that meets CI/D1 standards
  • Ambient rating +40°C max. Environmental protection: IP-66, TENV.
  • Face mounting is standard
  • Gearing meets or exceeds AGMA 9 standards for quiet operation
  • Synthetic lubricant allows gearmotors to operate over a wide temperature range
  • Unvented gearhousing for universal horizontal mounting. Lubricated for life.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3204
Product Name 34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.4700 HP
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1164 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3695 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1160 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
Motor - 97793173 - Radwell International
Bodine Electric Company
View Details