multicomp PRO Solder Wire, 97 Sc, 217°C, 1Lb; Leaded / Lead Free Multicore/loctite MM02179

Description
SOLDER WIRE, 97 SC, 217°C, 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:217°C; Lead Free:No RoHS Compliant: Yes
Description
SOLDER WIRE, 97 SC, 217°C, 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:217°C; Lead Free:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 97 Sc, 217°C, 1Lb; Leaded / Lead Free Multicore/loctite - 31M8901 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 97 Sc, 217°C, 1Lb; Leaded / Lead Free Multicore/loctite
31M8901
Solder Wire, 97 Sc, 217°C, 1Lb; Leaded / Lead Free Multicore/loctite 31M8901
SOLDER WIRE, 97 SC, 217°C, 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:217°C; Lead Free:No RoHS Compliant: Yes

SOLDER WIRE, 97 SC, 217°C, 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:217°C; Lead Free:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M8901
Product Name Solder Wire, 97 Sc, 217°C, 1Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024541 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details