multicomp PRO Solder Wire, Sn/ag/cu, 217°C, 0.55Lb; Leaded / Lead Free Multicore/loctite MM02104

Description
SOLDER WIRE, SN/AG/CU, 217°C, 0.55LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:217°C RoHS Compliant: Yes
Description
SOLDER WIRE, SN/AG/CU, 217°C, 0.55LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:217°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Sn/ag/cu, 217°C, 0.55Lb; Leaded / Lead Free Multicore/loctite - 32M7029 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Sn/ag/cu, 217°C, 0.55Lb; Leaded / Lead Free Multicore/loctite
32M7029
Solder Wire, Sn/ag/cu, 217°C, 0.55Lb; Leaded / Lead Free Multicore/loctite 32M7029
SOLDER WIRE, SN/AG/CU, 217°C, 0.55LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:217°C RoHS Compliant: Yes

SOLDER WIRE, SN/AG/CU, 217°C, 0.55LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:217°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32M7029
Product Name Solder Wire, Sn/ag/cu, 217°C, 0.55Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details