multicomp PRO Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite MM01951

Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.63mm; External Diameter - Imperial:0.064"; Melting Temperature:217°C RoHS Compliant: Yes
Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.63mm; External Diameter - Imperial:0.064"; Melting Temperature:217°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite - 32M7028 - Newark, An Avnet Company
Chicago, IL, United States
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite
32M7028
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite 32M7028
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.63mm; External Diameter - Imperial:0.064"; Melting Temperature:217°C RoHS Compliant: Yes

SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.63mm; External Diameter - Imperial:0.064"; Melting Temperature:217°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32M7028
Product Name Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024552 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details