multicomp PRO Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite MM01950

Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Water Soluble; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:217°C RoHS Compliant: Yes
Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Water Soluble; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:217°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite - 70K9447 - Newark, An Avnet Company
Chicago, IL, United States
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite
70K9447
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite 70K9447
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Water Soluble; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:217°C RoHS Compliant: Yes

SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Water Soluble; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:217°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 70K9447
Product Name Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 4094699 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMK-16W2.E - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details