multicomp PRO Crystal 400 Lead Free Solder Wire 20 Gauge; Flux Type Multicore/loctite MM01877

Description
Crystal 400 Lead Free Solder Wire - 20 Gauge; Flux Type:-; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:-; Product Range:
Datasheet
Description
Crystal 400 Lead Free Solder Wire - 20 Gauge; Flux Type:-; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal 400 Lead Free Solder Wire 20 Gauge; Flux Type Multicore/loctite - 05M5678 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 400 Lead Free Solder Wire 20 Gauge; Flux Type Multicore/loctite
05M5678
Crystal 400 Lead Free Solder Wire 20 Gauge; Flux Type Multicore/loctite 05M5678
Crystal 400 Lead Free Solder Wire - 20 Gauge; Flux Type:-; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:-; Product Range:

Crystal 400 Lead Free Solder Wire - 20 Gauge; Flux Type:-; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 05M5678
Product Name Crystal 400 Lead Free Solder Wire 20 Gauge; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104424 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details