multicomp PRO Wire Solder; Flux Type Multicore/loctite MM01038

Description
WIRE SOLDER; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:0.61mm; External Diameter - Imperial:0.024"; Melting Temperature:177°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; Weight:500g RoHS Compliant: No
Datasheet
Description
WIRE SOLDER; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:0.61mm; External Diameter - Imperial:0.024"; Melting Temperature:177°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; Weight:500g RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Solder; Flux Type Multicore/loctite - 72C1207 - Newark, An Avnet Company
Chicago, IL, United States
Wire Solder; Flux Type Multicore/loctite
72C1207
Wire Solder; Flux Type Multicore/loctite 72C1207
WIRE SOLDER; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:0.61mm; External Diameter - Imperial:0.024"; Melting Temperature:177°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; Weight:500g RoHS Compliant: No

WIRE SOLDER; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:0.61mm; External Diameter - Imperial:0.024"; Melting Temperature:177°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; Weight:500g RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1207
Product Name Wire Solder; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 159264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details