multicomp PRO Solder Wire, 60/40 Sn/pb, 190°C, 0.5Lb; Leaded / Lead Free Multicore/loctite MM01019

Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:190°C; Weight - Metric:250g RoHS Compliant: No
Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:190°C; Weight - Metric:250g RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 190°C, 0.5Lb; Leaded / Lead Free Multicore/loctite - 72C1204 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 190°C, 0.5Lb; Leaded / Lead Free Multicore/loctite
72C1204
Solder Wire, 60/40 Sn/pb, 190°C, 0.5Lb; Leaded / Lead Free Multicore/loctite 72C1204
SOLDER WIRE, 60/40 SN/PB, 190°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:190°C; Weight - Metric:250g RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 190°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.381mm; External Diameter - Imperial:0.015"; Melting Temperature:190°C; Weight - Metric:250g RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1204
Product Name Solder Wire, 60/40 Sn/pb, 190°C, 0.5Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 122206 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-8N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details