multicomp PRO Wire Solder; Leaded / Lead Free Multicore/loctite MM01012

Description
WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:190°C; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet
Description
WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:190°C; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Solder; Leaded / Lead Free Multicore/loctite - 72C1202 - Newark, An Avnet Company
Chicago, IL, United States
Wire Solder; Leaded / Lead Free Multicore/loctite
72C1202
Wire Solder; Leaded / Lead Free Multicore/loctite 72C1202
WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:190°C; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No

WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:190°C; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1202
Product Name Wire Solder; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details