multicomp PRO Solder Wire, Pb/sn/ag, 301°C, 0.5Lb; Leaded / Lead Free Multicore/loctite MM01006

Description
SOLDER WIRE, PB/SN/AG, 301°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:93.5, 5, 1.5 Pb, Sn, Ag; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:301°C; Product Range:-RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, PB/SN/AG, 301°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:93.5, 5, 1.5 Pb, Sn, Ag; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:301°C; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Pb/sn/ag, 301°C, 0.5Lb; Leaded / Lead Free Multicore/loctite - 72C1199 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Pb/sn/ag, 301°C, 0.5Lb; Leaded / Lead Free Multicore/loctite
72C1199
Solder Wire, Pb/sn/ag, 301°C, 0.5Lb; Leaded / Lead Free Multicore/loctite 72C1199
SOLDER WIRE, PB/SN/AG, 301°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:93.5, 5, 1.5 Pb, Sn, Ag; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:301°C; Product Range:-RoHS Compliant: No

SOLDER WIRE, PB/SN/AG, 301°C, 0.5LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:93.5, 5, 1.5 Pb, Sn, Ag; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:301°C; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1199
Product Name Solder Wire, Pb/sn/ag, 301°C, 0.5Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details