multicomp PRO Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite MM00989

Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No
Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite - 72C1196 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite
72C1196
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite 72C1196
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1196
Product Name Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details