multicomp PRO Wire Solder; Leaded / Lead Free Multicore/loctite MM00981

Description
WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g; Weight - Imperial:1lb RoHS Compliant: No
Datasheet
Description
WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g; Weight - Imperial:1lb RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Solder; Leaded / Lead Free Multicore/loctite - 72C1195 - Newark, An Avnet Company
Chicago, IL, United States
Wire Solder; Leaded / Lead Free Multicore/loctite
72C1195
Wire Solder; Leaded / Lead Free Multicore/loctite 72C1195
WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g; Weight - Imperial:1lb RoHS Compliant: No

WIRE SOLDER; Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Weight - Metric:453.592g; Weight - Imperial:1lb RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72C1195
Product Name Wire Solder; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795926 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details