multicomp PRO Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite MM00975

Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No
Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite - 32M7025 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite
32M7025
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite 32M7025
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:183°C; Weight - Metric:500g RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 32M7025
Product Name Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details