multicomp PRO Insulating Kit, Mica To-3P/to-218; Insulator Body Material Multicomp MK3305

Description
INSULATING KIT, MICA TO-3P/TO-218; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Length:28mm; Mounting Hole Dia:4mmRoHS Compliant: Yes
Description
INSULATING KIT, MICA TO-3P/TO-218; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Length:28mm; Mounting Hole Dia:4mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulating Kit, Mica To-3P/to-218; Insulator Body Material Multicomp - 50P9590 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Kit, Mica To-3P/to-218; Insulator Body Material Multicomp
50P9590
Insulating Kit, Mica To-3P/to-218; Insulator Body Material Multicomp 50P9590
INSULATING KIT, MICA TO-3P/TO-218; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Length:28mm; Mounting Hole Dia:4mmRoHS Compliant: Yes

INSULATING KIT, MICA TO-3P/TO-218; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Length:28mm; Mounting Hole Dia:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 50P9590
Product Name Insulating Kit, Mica To-3P/to-218; Insulator Body Material Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compound Solutions for PCBAs - Electrolube ® ER2220 Highly Thermally Conductive Epoxy Potting Compound - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal conductive non-silicone gap filler thermal pad for heatsink - AF500 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details