The Multicomp Pro PNP High Power Silicon Transistor is designed for use as an output device in audio amplifiers, capable of handling up to 100 watts of music power per channel. It features a maximum collector-emitter voltage of 90V and a continuous collector current rating of 30A, with a total power dissipation of 200W. The transistor exhibits a high DC current gain ranging from 25 to 100 at a collector current of 7.5A, and has a collector-emitter saturation voltage of 0.8V at the same current level. This device operates effectively within a temperature range of -65°C to +200°C, making it suitable for high-temperature applications. The thermal resistance from junction to case is specified at 0.875°C/W, and the transistor is housed in a TO-3 package, which is designed for through-hole mounting. It is also noted to be RoHS compliant. The transistor is a complement to the NPN MJ802, providing versatility in circuit design.
TRANS, PNP, -90V, -30A, 200DEG C, 200W; Transistor Polarity:PNP; Collector Emitter Voltage Max:90V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9876 |
| Product Name | Trans, Pnp, -90V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -90V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro |