The MJ2955 is a PNP silicon power transistor in a TO-3 package designed for general-purpose switching and amplifier applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 15 A, and a total power dissipation of 115 W at 25°C, derating at 0.657 W/°C above that temperature. The thermal resistance from junction to case is 1.52 °C/W. The device operates and stores within a junction temperature range of -65°C to +200°C. It meets RoHS standards and features a collector-emitter saturation voltage of 1.1 V maximum at 4 A DC and a DC current gain of 20 to 70 at 4 A DC. The transistor is mounted through-hole with three pins, where the case serves as the collector.
TRANSISTOR, PNP, -60V, -15A, TO-204AA-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 01H0847 |
| Product Name | Transistor, Pnp, -60V, -15A, To-204Aa-3; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Pnp, -60V, -15A, To-204Aa-3; Transistor Polarity Multicomp Pro |