The MJ13335 is an NPN silicon power transistor designed for high-voltage, high-speed switching in inductive circuits, such as switch-mode regulators, inverters, and motor controls. It is housed in a TO-3 package with dimensions of 38.75mm to 39.96mm in height, 19.28mm to 22.23mm in width, and 29.9mm to 30.4mm in length. The transistor has a collector-emitter voltage rating of 500V, a continuous collector current of 20A, and a maximum power dissipation of 275W at 25°C case temperature, derating at 1W/°C. It operates over a junction temperature range of -65°C to +200°C, with a thermal resistance from junction to case of 1°C/W. Switching speeds include an inductive fall time of 400ns at -25°C and a storage time of 2.5μs at 25°C. The device meets RoHS compliance.
TRANS, NPN, 500V, 20A, 200DEG C, 275W; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:275W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9874 |
| Product Name | Trans, Npn, 500V, 20A, 200Deg C, 275W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 500V, 20A, 200Deg C, 275W; Transistor Polarity Multicomp Pro |