The MJ10023 is an NPN silicon power Darlington transistor designed for high-voltage, high-speed switching in inductive circuits, particularly in switch-mode applications. It is packaged in a TO-3 case with dimensions between 38.75 mm and 39.96 mm in length, 19.28 mm to 22.23 mm in width, and 7.96 mm to 9.28 mm in thickness. The transistor has a continuous collector current rating of 40 A, a collector-emitter sustaining voltage of 400 V, and a maximum power dissipation of 250 W at 25°C ambient temperature. Thermal resistance from junction to case is 0.7 °C/W, with an operating and storage junction temperature range of -65°C to +200°C. The device features a base-emitter speedup diode and is suited for solenoid, relay, and motor control applications.
TRANS, NPN, 400V, 40A, 200DEG C, 250W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:40A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9870 |
| Product Name | Trans, Npn, 400V, 40A, 200Deg C, 250W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 400V, 40A, 200Deg C, 250W; Transistor Polarity Multicomp Pro |