multicomp PRO Trans, Npn, 400V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro MJ10001

Description
TRANS, NPN, 400V, 20A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Description
TRANS, NPN, 400V, 20A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington power transistor for high-voltage, high-speed switching in inductive circuits, available in TO-3 package with dimensions 38.75-39.96 mm in height, 19.28-22.23 mm in width, and 7.96-9.28 mm in thickness. Rated for 400 V collector-emitter voltage, 20 A continuous collector current, and 175 W power dissipation at 25°C case temperature, derating at 1 W/°C above 25°C. Maximum junction temperature is +200°C. Thermal resistance from junction to case is 1°C/W. Features include collector-emitter saturation voltage of up to 3 V at 20 A collector current with 1 mA base current, and turn-off fall time of 2.4 μs. Minimum DC current gain is 40 at 10 A collector current and 5 V collector-emitter voltage.

Datasheet Summary
Powered by GS/AI

NPN Darlington power transistor for high-voltage, high-speed switching in inductive circuits, available in TO-3 package with dimensions 38.75-39.96 mm in height, 19.28-22.23 mm in width, and 7.96-9.28 mm in thickness. Rated for 400 V collector-emitter voltage, 20 A continuous collector current, and 175 W power dissipation at 25°C case temperature, derating at 1 W/°C above 25°C. Maximum junction temperature is +200°C. Thermal resistance from junction to case is 1°C/W. Features include collector-emitter saturation voltage of up to 3 V at 20 A collector current with 1 mA base current, and turn-off fall time of 2.4 μs. Minimum DC current gain is 40 at 10 A collector current and 5 V collector-emitter voltage.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 400V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro - 29AH9863 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro
29AH9863
Trans, Npn, 400V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro 29AH9863
TRANS, NPN, 400V, 20A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

TRANS, NPN, 400V, 20A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH9863
Product Name Trans, Npn, 400V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 400V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel MOSFET Transistor - 288-2SK2655 - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
2 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details