multicomp PRO Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro MJ-355

Description
CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro - 26M1580 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro
26M1580
Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro 26M1580
CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M1580
Product Name Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details