multicomp PRO Conn, Jack3Pos, Pcb; No. Of Contacts Multicomp Pro MJ-2348BO

Description
CONN, JACK3POS, PCB; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
CONN, JACK3POS, PCB; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Jack3Pos, Pcb; No. Of Contacts Multicomp Pro - 24M4875 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Jack3Pos, Pcb; No. Of Contacts Multicomp Pro
24M4875
Conn, Jack3Pos, Pcb; No. Of Contacts Multicomp Pro 24M4875
CONN, JACK3POS, PCB; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONN, JACK3POS, PCB; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4875
Product Name Conn, Jack3Pos, Pcb; No. Of Contacts Multicomp Pro
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1333453-1416 - Win Source Electronics
Specs
Termination Press-Fit, Knurled
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details