multicomp PRO Socket, Low Voltage, 2.35Mm; Gender Multicomp Pro MJ-180

Description
SOCKET, LOW VOLTAGE, 2.35MM; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
Datasheet
Description
SOCKET, LOW VOLTAGE, 2.35MM; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Low Voltage, 2.35Mm; Gender Multicomp Pro - 25R4775 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Low Voltage, 2.35Mm; Gender Multicomp Pro
25R4775
Socket, Low Voltage, 2.35Mm; Gender Multicomp Pro 25R4775
SOCKET, LOW VOLTAGE, 2.35MM; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

SOCKET, LOW VOLTAGE, 2.35MM; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4775
Product Name Socket, Low Voltage, 2.35Mm; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products