multicomp PRO Dc Power Jack, 4A, 12Vdc, Pcb; Gender Multicomp Pro MJ-179PH

Description
DC POWER JACK, 4A, 12VDC, PCB; Gender:Jack; Current Rating:4A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:6mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 4A, 12VDC, PCB; Gender:Jack; Current Rating:4A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:6mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 4A, 12Vdc, Pcb; Gender Multicomp Pro - 25R4773 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 4A, 12Vdc, Pcb; Gender Multicomp Pro
25R4773
Dc Power Jack, 4A, 12Vdc, Pcb; Gender Multicomp Pro 25R4773
DC POWER JACK, 4A, 12VDC, PCB; Gender:Jack; Current Rating:4A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:6mm; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 4A, 12VDC, PCB; Gender:Jack; Current Rating:4A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:6mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4773
Product Name Dc Power Jack, 4A, 12Vdc, Pcb; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details