multicomp PRO Socket, Low Volt, 1.9Mm; Gender Multicomp Pro MJ-179

Description
SOCKET, LOW VOLT, 1.9MM; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
Datasheet
Description
SOCKET, LOW VOLT, 1.9MM; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Low Volt, 1.9Mm; Gender Multicomp Pro - 25R4772 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Low Volt, 1.9Mm; Gender Multicomp Pro
25R4772
Socket, Low Volt, 1.9Mm; Gender Multicomp Pro 25R4772
SOCKET, LOW VOLT, 1.9MM; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

SOCKET, LOW VOLT, 1.9MM; Gender:Jack; Current Rating:500mA; Pin Diameter:1.9mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4772
Product Name Socket, Low Volt, 1.9Mm; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products