multicomp PRO Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Multicomp Pro MJ-083

Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Multicomp Pro - 26M1579 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Multicomp Pro
26M1579
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Multicomp Pro 26M1579
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M1579
Product Name Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details