multicomp PRO Plug, D Idc 9 Position; No. Of Contacts Multicomp Pro MH10551

Description
PLUG, D IDC 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
PLUG, D IDC 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, D Idc 9 Position; No. Of Contacts Multicomp Pro - 67C8434 - Newark, An Avnet Company
Chicago, IL, United States
Plug, D Idc 9 Position; No. Of Contacts Multicomp Pro
67C8434
Plug, D Idc 9 Position; No. Of Contacts Multicomp Pro 67C8434
PLUG, D IDC 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUG, D IDC 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8434
Product Name Plug, D Idc 9 Position; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details