multicomp PRO Resistor, Metal Glaze, 1.8Mohm, 1W, 5%; Resistance Multicomp Pro MGRF1WJ0185A10

Description
RESISTOR, METAL GLAZE, 1.8MOHM, 1W, 5%; Resistance:1.8Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 1.8MOHM, 1W, 5%; Resistance:1.8Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 1.8Mohm, 1W, 5%; Resistance Multicomp Pro - 74M3224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 1.8Mohm, 1W, 5%; Resistance Multicomp Pro
74M3224
Resistor, Metal Glaze, 1.8Mohm, 1W, 5%; Resistance Multicomp Pro 74M3224
RESISTOR, METAL GLAZE, 1.8MOHM, 1W, 5%; Resistance:1.8Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 1.8MOHM, 1W, 5%; Resistance:1.8Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3224
Product Name Resistor, Metal Glaze, 1.8Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.80E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers