multicomp PRO Resistor, Metal Film, 39 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp MFR1/8W-1%-39R

Description
RESISTOR, METAL FILM, 39 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:39ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No
Description
RESISTOR, METAL FILM, 39 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:39ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 39 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp - 84N1876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 39 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp
84N1876
Resistor, Metal Film, 39 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp 84N1876
RESISTOR, METAL FILM, 39 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:39ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 39 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:39ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84N1876
Product Name Resistor, Metal Film, 39 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details