multicomp PRO Through Hole Metal Film Resistor, Mf50 Series, 820 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MF50 820R

Description
Through Hole Metal Film Resistor, MF50 Series, 820 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF50 Series, 820 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf50 Series, 820 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5255 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf50 Series, 820 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5255
Through Hole Metal Film Resistor, Mf50 Series, 820 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5255
Through Hole Metal Film Resistor, MF50 Series, 820 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF50 Series, 820 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5255
Product Name Through Hole Metal Film Resistor, Mf50 Series, 820 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details