multicomp PRO Through Hole Metal Film Resistor, Mf50 Series, 750 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MF50 750R

Description
Through Hole Metal Film Resistor, MF50 Series, 750 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF50 Series, 750 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf50 Series, 750 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5250 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf50 Series, 750 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5250
Through Hole Metal Film Resistor, Mf50 Series, 750 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5250
Through Hole Metal Film Resistor, MF50 Series, 750 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF50 Series, 750 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5250
Product Name Through Hole Metal Film Resistor, Mf50 Series, 750 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details