multicomp PRO Resistor, 2.4Kohm, 500Mw, ±1%; Resistance Multicomp Pro MF50 2K4

Description
RESISTOR, 2.4KOHM, 500MW, ±1%; Resistance:2.4kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2.4KOHM, 500MW, ±1%; Resistance:2.4kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2.4Kohm, 500Mw, ±1%; Resistance Multicomp Pro - 38K5188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.4Kohm, 500Mw, ±1%; Resistance Multicomp Pro
38K5188
Resistor, 2.4Kohm, 500Mw, ±1%; Resistance Multicomp Pro 38K5188
RESISTOR, 2.4KOHM, 500MW, ±1%; Resistance:2.4kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 2.4KOHM, 500MW, ±1%; Resistance:2.4kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5188
Product Name Resistor, 2.4Kohm, 500Mw, ±1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details