multicomp PRO Through Hole Metal Film Resistor, Mf50 Series, 110 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MF50 110R

Description
Through Hole Metal Film Resistor, MF50 Series, 110 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF50 Series, 110 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf50 Series, 110 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5145 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf50 Series, 110 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5145
Through Hole Metal Film Resistor, Mf50 Series, 110 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5145
Through Hole Metal Film Resistor, MF50 Series, 110 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF50 Series, 110 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5145
Product Name Through Hole Metal Film Resistor, Mf50 Series, 110 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details