multicomp PRO Metal Film Resistor, Axial Lead, 43Kohm, 250Mw, 1%; Resistance Multicomp Pro MF25 43K

Description
METAL FILM RESISTOR, AXIAL LEAD, 43KOHM, 250mW, 1%; Resistance:43kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, AXIAL LEAD, 43KOHM, 250mW, 1%; Resistance:43kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, Axial Lead, 43Kohm, 250Mw, 1%; Resistance Multicomp Pro - 38K5350 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Axial Lead, 43Kohm, 250Mw, 1%; Resistance Multicomp Pro
38K5350
Metal Film Resistor, Axial Lead, 43Kohm, 250Mw, 1%; Resistance Multicomp Pro 38K5350
METAL FILM RESISTOR, AXIAL LEAD, 43KOHM, 250mW, 1%; Resistance:43kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, AXIAL LEAD, 43KOHM, 250mW, 1%; Resistance:43kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5350
Product Name Metal Film Resistor, Axial Lead, 43Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details