multicomp PRO Metal Film Resistor, 3.6Kohm, 250Mw, 1%; Resistance Multicomp Pro MF25 3K6

Description
METAL FILM RESISTOR, 3.6KOHM, 250mW, 1%; Resistance:3.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 3.6KOHM, 250mW, 1%; Resistance:3.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 3.6Kohm, 250mW, 1% from Multicomp Pro is an axial leaded resistor designed for precision applications. It features a resistance tolerance of ±1% and a power rating of 250mW at +70°C. The resistor is constructed with a nichrome element, providing stable performance across various environments, and is coated with multiple layers of epoxy for enhanced moisture protection. It has a maximum working voltage of 250V and a dielectric withstand voltage of 500V. The temperature coefficient is specified at ±50ppm/°C, ensuring minimal drift with temperature changes. This resistor is suitable for applications requiring low noise and a reliable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 3.6Kohm, 250mW, 1% from Multicomp Pro is an axial leaded resistor designed for precision applications. It features a resistance tolerance of ±1% and a power rating of 250mW at +70°C. The resistor is constructed with a nichrome element, providing stable performance across various environments, and is coated with multiple layers of epoxy for enhanced moisture protection. It has a maximum working voltage of 250V and a dielectric withstand voltage of 500V. The temperature coefficient is specified at ±50ppm/°C, ensuring minimal drift with temperature changes. This resistor is suitable for applications requiring low noise and a reliable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.6Kohm, 250Mw, 1%; Resistance Multicomp Pro - 38K5339 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.6Kohm, 250Mw, 1%; Resistance Multicomp Pro
38K5339
Metal Film Resistor, 3.6Kohm, 250Mw, 1%; Resistance Multicomp Pro 38K5339
METAL FILM RESISTOR, 3.6KOHM, 250mW, 1%; Resistance:3.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.6KOHM, 250mW, 1%; Resistance:3.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5339
Product Name Metal Film Resistor, 3.6Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details