multicomp PRO Res, 5K1, 125Mw, Axial, Metal Film; Resistance Multicomp Pro MF12 5K1

Description
RES, 5K1, 125MW, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 125MW, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 125Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5490
Res, 5K1, 125Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5490
RES, 5K1, 125MW, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 5K1, 125MW, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5490
Product Name Res, 5K1, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details