multicomp PRO Metal Film Resistor, 160Kohm, 125Mw, 1%; Resistance Multicomp Pro MF12 160K

Description
METAL FILM RESISTOR, 160KOHM, 125mW, 1%; Resistance:160kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 160KOHM, 125mW, 1%; Resistance:160kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 160Kohm, 125Mw, 1%; Resistance Multicomp Pro - 38K5429 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 160Kohm, 125Mw, 1%; Resistance Multicomp Pro
38K5429
Metal Film Resistor, 160Kohm, 125Mw, 1%; Resistance Multicomp Pro 38K5429
METAL FILM RESISTOR, 160KOHM, 125mW, 1%; Resistance:160kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 160KOHM, 125mW, 1%; Resistance:160kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5429
Product Name Metal Film Resistor, 160Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 160000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details