multicomp PRO Res, 150R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro MF12 150R

Description
RES, 150R, 125MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 125MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5421
Res, 150R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5421
RES, 150R, 125MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 150R, 125MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5421
Product Name Res, 150R, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details