multicomp PRO Resistor Kit 0.25W 1% E6; Kit Contents Multicomp Pro MF0W4FFE006KIT

Description
RESISTOR KIT 0.25W 1% E6; Kit Contents:100-Pcs of Each 31 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT 0.25W 1% E6; Kit Contents:100-Pcs of Each 31 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit 0.25W 1% E6; Kit Contents Multicomp Pro - 38K5264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit 0.25W 1% E6; Kit Contents Multicomp Pro
38K5264
Resistor Kit 0.25W 1% E6; Kit Contents Multicomp Pro 38K5264
RESISTOR KIT 0.25W 1% E6; Kit Contents:100-Pcs of Each 31 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product Range:- RoHS Compliant: Yes

RESISTOR KIT 0.25W 1% E6; Kit Contents:100-Pcs of Each 31 Values 10ohm to 1Mohm Resistors; Power Rating:250mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5264
Product Name Resistor Kit 0.25W 1% E6; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details