multicomp PRO Resistor, Kit, 0.5W 1% E6; Kit Contents Multicomp Pro MF0W2FFE006KIL

Description
RESISTOR, KIT, 0.5W 1% E6; Kit Contents:100-Pcs of Each 31 Values from 10ohm to 1Mohm Metal Film Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product RoHS Compliant: Yes
Datasheet
Description
RESISTOR, KIT, 0.5W 1% E6; Kit Contents:100-Pcs of Each 31 Values from 10ohm to 1Mohm Metal Film Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Kit, 0.5W 1% E6; Kit Contents Multicomp Pro - 38K5134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Kit, 0.5W 1% E6; Kit Contents Multicomp Pro
38K5134
Resistor, Kit, 0.5W 1% E6; Kit Contents Multicomp Pro 38K5134
RESISTOR, KIT, 0.5W 1% E6; Kit Contents:100-Pcs of Each 31 Values from 10ohm to 1Mohm Metal Film Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product RoHS Compliant: Yes

RESISTOR, KIT, 0.5W 1% E6; Kit Contents:100-Pcs of Each 31 Values from 10ohm to 1Mohm Metal Film Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3100; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5134
Product Name Resistor, Kit, 0.5W 1% E6; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details