multicomp PRO Pin Header, 12 Position, 2.5Mm; Gender Multicomp Pro ME740-25012

Description
PIN HEADER, 12 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:12Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:12Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 2.5Mm; Gender Multicomp Pro - 04R7106 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 2.5Mm; Gender Multicomp Pro
04R7106
Pin Header, 12 Position, 2.5Mm; Gender Multicomp Pro 04R7106
PIN HEADER, 12 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:12Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:12Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7106
Product Name Pin Header, 12 Position, 2.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0456 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details