multicomp PRO Pin Header, 4 Position, 2.5Mm; Gender Multicomp Pro ME730-25004E

Description
PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 2.5Mm; Gender Multicomp Pro - 04R7098 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 2.5Mm; Gender Multicomp Pro
04R7098
Pin Header, 4 Position, 2.5Mm; Gender Multicomp Pro 04R7098
PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:4Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:2.50mm ME Series; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7098
Product Name Pin Header, 4 Position, 2.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details