multicomp PRO Pin Header, 11 Position, 5.08Mm; Gender Multicomp Pro ME040-50811

Description
PIN HEADER, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 11 Position, 5.08Mm; Gender Multicomp Pro - 04R7088 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 11 Position, 5.08Mm; Gender Multicomp Pro
04R7088
Pin Header, 11 Position, 5.08Mm; Gender Multicomp Pro 04R7088
PIN HEADER, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 11 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7088
Product Name Pin Header, 11 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details