multicomp PRO Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro ME040-50802

Description
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro - 04R7081 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro
04R7081
Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro 04R7081
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R7081
Product Name Pin Header, 2 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-106-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
D-Sub Standard Board Mount - D25S13A4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details